multicomp PRO Axial Fan, 119Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp MC19682

Description
AXIAL FAN, 119MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 119MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 119Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp - 70K8565 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp
70K8565
Axial Fan, 119Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp 70K8565
AXIAL FAN, 119MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 119MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8565
Product Name Axial Fan, 119Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA30000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details