multicomp PRO Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp MC19677

Description
AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp - 70K8560 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
70K8560
Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp 70K8560
AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8560
Product Name Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 76 SCFM (129 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details