Axial Fan DC4020-12B1 40*40*20mm 2.4W
| RS Components, Ltd. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2557281 |
| Product Name | Axial Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8.48 SCFM (14.41 m³/hr) |
| Nominal Voltage | 12 volts |
| Running Current | 0.2300 amps |
| Nominal Power | 2 watts |