multicomp PRO Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp MC19676

Description
AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp - 70K8559 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp
70K8559
Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp 70K8559
AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8559
Product Name Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details