multicomp PRO Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp MC19674

Description
AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp - 70K8557 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
70K8557
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp 70K8557
AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes

AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8557
Product Name Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details