multicomp PRO Dc Blower, 97 X 33Mm, 24V; Blower Type Multicomp MC19650

Description
DC BLOWER, 97 X 33MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:9.4W RoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 97 X 33MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:9.4W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 97 X 33Mm, 24V; Blower Type Multicomp - 70K8533 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 97 X 33Mm, 24V; Blower Type Multicomp
70K8533
Dc Blower, 97 X 33Mm, 24V; Blower Type Multicomp 70K8533
DC BLOWER, 97 X 33MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:9.4W RoHS Compliant: Yes

DC BLOWER, 97 X 33MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:9.4W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 70K8533
Product Name Dc Blower, 97 X 33Mm, 24V; Blower Type Multicomp
Air Flow Rate 30 SCFM (51.84 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details