multicomp PRO Dc Blower, 97 X 33Mm, 12V; Blower Type Multicomp MC19649

Description
DC BLOWER, 97 X 33MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:8.6W RoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 97 X 33MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:8.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 97 X 33Mm, 12V; Blower Type Multicomp - 70K8532 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 97 X 33Mm, 12V; Blower Type Multicomp
70K8532
Dc Blower, 97 X 33Mm, 12V; Blower Type Multicomp 70K8532
DC BLOWER, 97 X 33MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:8.6W RoHS Compliant: Yes

DC BLOWER, 97 X 33MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:94.4mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.86m³/min; Noise Rating:55.8dBA; Power Rating:8.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 70K8532
Product Name Dc Blower, 97 X 33Mm, 12V; Blower Type Multicomp
Air Flow Rate 30 SCFM (51.84 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8841004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details