multicomp PRO Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro MC19051007

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro - 26M1401 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro
26M1401
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro 26M1401
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1401
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-RBS-CW0Z0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers