multicomp PRO Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro MC19051002

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro - 26M1399 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro
26M1399
Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro 26M1399
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1399
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details