multicomp PRO Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro MC19050002

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 8mm, Yellow, 2.6V from Multicomp Pro features a luminous intensity of 27 millicandelas at a forward current of 45mA. It operates within a voltage range of 2 to 2.6V and is designed for an 8mm mounting hole. The product is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to +70°C, with a storage temperature range of -55°C to +100°C. This indicator is suitable for applications requiring a compact and efficient visual signal in various electronic projects.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 8mm, Yellow, 2.6V from Multicomp Pro features a luminous intensity of 27 millicandelas at a forward current of 45mA. It operates within a voltage range of 2 to 2.6V and is designed for an 8mm mounting hole. The product is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to +70°C, with a storage temperature range of -55°C to +100°C. This indicator is suitable for applications requiring a compact and efficient visual signal in various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro - 26M1394 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro
26M1394
Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro 26M1394
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.6V; LED Color:Yellow; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1394
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details