multicomp PRO Panel Mount Indicator, Led, 8Mm, Green, 2.6V; Led Color Multicomp Pro MC19050001

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2.6V; Led Color Multicomp Pro - 26M1393 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.6V; Led Color Multicomp Pro
26M1393
Panel Mount Indicator, Led, 8Mm, Green, 2.6V; Led Color Multicomp Pro 26M1393
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1393
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details