multicomp PRO Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro MC19041008

Description
PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro - 26M1392 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro
26M1392
Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro 26M1392
PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1392
Product Name Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3EC8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details