multicomp PRO Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro MC19041007

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro - 26M1391 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro
26M1391
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro 26M1391
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1391
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details