multicomp PRO Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro MC19040008

Description
PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro - 26M1387 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro
26M1387
Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro 26M1387
PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1387
Product Name Panel Mount Indicator, Led, 8Mm, Orange, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Color Lighting - 475-GHCSSRM3.24-V5V7-1-1-700-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers