multicomp PRO Panel Mount Indicator, Led, 8Mm, Red, 2.6V; Led Color Multicomp Pro MC19040003

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2.6V; Led Color Multicomp Pro - 18M8442 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2.6V; Led Color Multicomp Pro
18M8442
Panel Mount Indicator, Led, 8Mm, Red, 2.6V; Led Color Multicomp Pro 18M8442
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:8mm; Forward Current If:45mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8442
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details