multicomp PRO Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro MC19031001

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro - 26M1380 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro
26M1380
Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro 26M1380
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1380
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details