multicomp PRO Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro MC19030008

Description
PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro - 26M1379 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro
26M1379
Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro 26M1379
PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1379
Product Name Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LEDs - 9047354P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
3 suppliers