multicomp PRO Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro MC19030007

Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro - 26M1378 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro
26M1378
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro 26M1378
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1378
Product Name Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details