multicomp PRO Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro MC19030003

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro - 26M1377 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro
26M1377
Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro 26M1377
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1377
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details