multicomp PRO Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro MC19021008

Description
PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro - 26M1374 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro
26M1374
Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro 26M1374
PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, ORANGE, 2.6V; LED Color:Orange; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:30mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1374
Product Name Panel Mount Indicator, Led, 6Mm, Orange, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details