multicomp PRO Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro MC19021007

Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 6mm, Blue, 4.4V from Multicomp Pro features a luminous intensity of 5 millicandela (mcd) at a forward current of 50mA. It operates at a voltage of 4.4VDC and is designed for a mounting hole diameter of 6mm. The product is RoHS compliant, ensuring it meets environmental standards. The LED is suitable for applications requiring a compact indicator with a blue light output.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 6mm, Blue, 4.4V from Multicomp Pro features a luminous intensity of 5 millicandela (mcd) at a forward current of 50mA. It operates at a voltage of 4.4VDC and is designed for a mounting hole diameter of 6mm. The product is RoHS compliant, ensuring it meets environmental standards. The LED is suitable for applications requiring a compact indicator with a blue light output.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro - 26M1373 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro
26M1373
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro 26M1373
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1373
Product Name Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details