multicomp PRO Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro MC19021001

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro - 26M1370 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro
26M1370
Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro 26M1370
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.6V; LED Color:Green; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:27mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1370
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details