multicomp PRO Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro MC19020003

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro - 26M1367 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro
26M1367
Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro 26M1367
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.6V; LED Color:Red; Operating Voltage:2.6VDC; Mounting Hole Dia:6mm; Forward Current If:45mA; Luminous Intensity:17.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1367
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2.6V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details