multicomp PRO Cap, 100Pf, 3Kv, Mlcc, 1812; Capacitance Multicomp Pro MC1812N101J302CT

Description
CAP, 100PF, 3KV, MLCC, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes
Description
CAP, 100PF, 3KV, MLCC, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 3Kv, Mlcc, 1812; Capacitance Multicomp Pro - 23T7039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 3Kv, Mlcc, 1812; Capacitance Multicomp Pro
23T7039
Cap, 100Pf, 3Kv, Mlcc, 1812; Capacitance Multicomp Pro 23T7039
CAP, 100PF, 3KV, MLCC, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 100PF, 3KV, MLCC, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7039
Product Name Cap, 100Pf, 3Kv, Mlcc, 1812; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details