multicomp PRO Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro MC1812B683K631CT

Description
CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro - 22T0253 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro
22T0253
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro 22T0253
CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1812; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Multicomp Pro - 22T0254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Multicomp Pro
22T0254
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Multicomp Pro 22T0254
CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1812, FULL REEL; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1812, FULL REEL; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro - 23T7055 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
23T7055
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro 23T7055
SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0253 23T7055
Product Name Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers