The Capacitance Multicomp Pro, part number 23T7054, is a multilayer ceramic capacitor (MLCC) with a capacitance of 47,000 pF and a rated voltage of 630V DC. It is housed in a 1812 case size (4532 metric). The capacitor features an X7R dielectric, which provides a capacitance tolerance of ±10%. This product is suitable for applications requiring high voltage and stability, such as DC-DC converters and high voltage coupling. It is RoHS compliant, ensuring it meets environmental standards. The capacitor is designed for reflow soldering processes and may require protective surface coating to prevent external arcing in certain applications.
CAP, 47000PF, 630V, MLCC, 1812; Capacitance:47000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23T7054 |
| Product Name | Cap, 47000Pf, 630V, Mlcc, 1812; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0470 microF |