multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro MC1812B472K631CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro - 23T7048 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
23T7048
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro 23T7048
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7048
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details