multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro MC1812B223K631CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro - 23T7052 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
23T7052
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro 23T7052
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7052
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details