multicomp PRO Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro MC1812B222K102CT

Description
CAP, MLCC, X7R, 2200PF, 1KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 2200PF, 1KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro - 23T7062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro
23T7062
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro 23T7062
CAP, MLCC, X7R, 2200PF, 1KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 1KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro - 03AC3415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro
03AC3415
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro 03AC3415
CAP, MLCC, X7R, 2200PF, 1KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 1KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7062
Product Name Cap, Mlcc, X7R, 2200Pf, 1Kv, 1812, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details