multicomp PRO Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812; Capacitance Multicomp Pro MC1812B105M101CT

Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812; Capacitance Multicomp Pro - 06R4494 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812; Capacitance Multicomp Pro
06R4494
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812; Capacitance Multicomp Pro 06R4494
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1Uf, 100V, 1812; Capacitance Multicomp Pro - 03AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 100V, 1812; Capacitance Multicomp Pro
03AC3414
Cap, Mlcc, X7R, 1Uf, 100V, 1812; Capacitance Multicomp Pro 03AC3414
CAP, MLCC, X7R, 1UF, 100V, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 100V, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro - 33R0795 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
33R0795
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro 33R0795
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 20%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 20%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4494 33R0795
Product Name Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details