multicomp PRO Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro MC1812B103K102CT

Description
CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 23T7066, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.01 µF (10,000 pF) and a rated voltage of 1 kV. It features an X7R dielectric, which provides stable capacitance over a wide temperature range and is suitable for applications requiring moderate capacitance stability. The capacitor is housed in a 1812 case size (4532 metric), making it compatible with standard PCB layouts. This component is designed for use in high voltage applications, including DC-DC converters, high voltage coupling, and snubber circuits in power converters. It is important to note that capacitors with X7R dielectrics are not intended for AC line filtering applications. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this capacitor for projects that require reliable performance in high voltage environments, particularly where space is a constraint due to its compact size.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 23T7066, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.01 µF (10,000 pF) and a rated voltage of 1 kV. It features an X7R dielectric, which provides stable capacitance over a wide temperature range and is suitable for applications requiring moderate capacitance stability. The capacitor is housed in a 1812 case size (4532 metric), making it compatible with standard PCB layouts. This component is designed for use in high voltage applications, including DC-DC converters, high voltage coupling, and snubber circuits in power converters. It is important to note that capacitors with X7R dielectrics are not intended for AC line filtering applications. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this capacitor for projects that require reliable performance in high voltage environments, particularly where space is a constraint due to its compact size.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro - 23T7066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro
23T7066
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro 23T7066
CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro - 03AC3411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro
03AC3411
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro 03AC3411
CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7066
Product Name Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details