SOFT TOUCH KNOB, RUBBER, BLK/RED, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 02AH4542 |
| Product Name | Soft Touch Knob, Rubber, Blk/red, 16.2Mm; Shaft Type Multicomp Pro |
| Knob Material | Rubber |