multicomp PRO Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Multicomp Pro MC14704

Description
WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Multicomp Pro - 28K6318 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Multicomp Pro
28K6318
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Multicomp Pro 28K6318
WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6318
Product Name Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers