multicomp PRO Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Multicomp Pro MC14701

Description
WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.54mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.54mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Multicomp Pro - 28K6315 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Multicomp Pro
28K6315
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Multicomp Pro 28K6315
WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.54mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.54mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6315
Product Name Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers