multicomp PRO Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Multicomp Pro MC14699

Description
WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Multicomp Pro - 28K6313 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Multicomp Pro
28K6313
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Multicomp Pro 28K6313
WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Mc Series, 2 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro - 26M1340 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mc Series, 2 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
26M1340
Through Hole Wirewound Resistor, Mc Series, 2 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro 26M1340
Through Hole Wirewound Resistor, MC Series, 2 ohm, 3 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MC Series, 2 ohm, 3 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28K6313 26M1340
Product Name Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mc Series, 2 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details