multicomp PRO Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Multicomp Pro MC14693

Description
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Multicomp Pro - 28K6307 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Multicomp Pro
28K6307
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Multicomp Pro 28K6307
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 1 W, 1%, Axial Leaded Rohs Compliant Multicomp - 26M1334 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 1 W, 1%, Axial Leaded Rohs Compliant Multicomp
26M1334
Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 1 W, 1%, Axial Leaded Rohs Compliant Multicomp 26M1334
Through Hole Wirewound Resistor, MC Series, 0.1 ohm, 1 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MC Series, 0.1 ohm, 1 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28K6307 26M1334
Product Name Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 1 W, 1%, Axial Leaded Rohs Compliant Multicomp
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details