The Wirewound Resistor, 100Kohm, 225W, 5% from Multicomp Pro is designed for high-power applications, featuring a power rating of 225W based on a 25°C free air rating. It is constructed with a lead-free vitreous enamel coating and a tubular ceramic core, ensuring durability and reliability. The resistor has a temperature coefficient of ±260 ppm/°C for resistances above 20Ω, making it suitable for precision applications. It can withstand a dielectric voltage of 3000V AC, which enhances its robustness in demanding environments. The resistor is also capable of handling overload conditions, rated for 10 times its wattage for a duration of 5 seconds. This component is RoHS compliant, aligning with environmental standards.
WIREWOUND RESISTOR, 100KOHM, 225W, 5%; Resistance:100kohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28K6302 |
| Product Name | Wirewound Resistor, 100Kohm, 225W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 100000 ohms |