multicomp PRO Wirewound Resistor, 1 Ohm, 225W, 5%; Resistance Multicomp Pro MC14677

Description
WIREWOUND RESISTOR, 1 OHM, 225W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 225W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 225W, 5%; Resistance Multicomp Pro - 28K6291 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 225W, 5%; Resistance Multicomp Pro
28K6291
Wirewound Resistor, 1 Ohm, 225W, 5%; Resistance Multicomp Pro 28K6291
WIREWOUND RESISTOR, 1 OHM, 225W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 225W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6291
Product Name Wirewound Resistor, 1 Ohm, 225W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers