multicomp PRO Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Multicomp Pro MC14661

Description
WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Multicomp Pro - 28K6275 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Multicomp Pro
28K6275
Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Multicomp Pro 28K6275
WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6275
Product Name Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details