multicomp PRO Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Multicomp Pro MC14659

Description
WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Multicomp Pro - 28K6273 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Multicomp Pro
28K6273
Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Multicomp Pro 28K6273
WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6273
Product Name Wirewound Resistor, 100 Ohm, 25W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details