multicomp PRO Wirewound Resistor, 10 Ohm, 225W, 10%; Resistance Multicomp Pro MC14641

Description
WIREWOUND RESISTOR, 10 OHM, 225W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 225W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 225W, 10%; Resistance Multicomp Pro - 28K6255 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 225W, 10%; Resistance Multicomp Pro
28K6255
Wirewound Resistor, 10 Ohm, 225W, 10%; Resistance Multicomp Pro 28K6255
WIREWOUND RESISTOR, 10 OHM, 225W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 225W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6255
Product Name Wirewound Resistor, 10 Ohm, 225W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers