multicomp PRO Adaptor, Ac-Dc, 18V, 2.67A; Power Supply Approvals Multicomp MC141027

Description
ADAPTOR, AC-DC, 18V, 2.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 18V, 2.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 18V, 2.67A; Power Supply Approvals Multicomp - 02AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 18V, 2.67A; Power Supply Approvals Multicomp
02AC7205
Adaptor, Ac-Dc, 18V, 2.67A; Power Supply Approvals Multicomp 02AC7205
ADAPTOR, AC-DC, 18V, 2.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 18V, 2.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AC7205
Product Name Adaptor, Ac-Dc, 18V, 2.67A; Power Supply Approvals Multicomp
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details