multicomp PRO Adaptor, Ac-Dc, 12V, 0.6A; Power Supply Approvals Multicomp MC141022

Description
ADAPTOR, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 12V, 0.6A; Power Supply Approvals Multicomp - 02AC7200 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 0.6A; Power Supply Approvals Multicomp
02AC7200
Adaptor, Ac-Dc, 12V, 0.6A; Power Supply Approvals Multicomp 02AC7200
ADAPTOR, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AC7200
Product Name Adaptor, Ac-Dc, 12V, 0.6A; Power Supply Approvals Multicomp
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10200-70-3u-27150 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details