multicomp PRO Desktop Adaptor, Ac-Dc, 48V, 7.5A, 90W; Power Supply Approvals Multicomp MC141008

Description
DESKTOP ADAPTOR, AC-DC, 48V, 7.5A, 90W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DESKTOP ADAPTOR, AC-DC, 48V, 7.5A, 90W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Adaptor, Ac-Dc, 48V, 7.5A, 90W; Power Supply Approvals Multicomp - 96Y6618 - Newark, An Avnet Company
Chicago, IL, United States
Desktop Adaptor, Ac-Dc, 48V, 7.5A, 90W; Power Supply Approvals Multicomp
96Y6618
Desktop Adaptor, Ac-Dc, 48V, 7.5A, 90W; Power Supply Approvals Multicomp 96Y6618
DESKTOP ADAPTOR, AC-DC, 48V, 7.5A, 90W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DESKTOP ADAPTOR, AC-DC, 48V, 7.5A, 90W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96Y6618
Product Name Desktop Adaptor, Ac-Dc, 48V, 7.5A, 90W; Power Supply Approvals Multicomp
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 1176610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details