multicomp PRO Wall Mount Adaptor, Ac-Dc, 30V, 4A, 30W; Power Supply Approvals Multicomp MC141006

Description
WALL MOUNT ADAPTOR, AC-DC, 30V, 4A, 30W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Description
WALL MOUNT ADAPTOR, AC-DC, 30V, 4A, 30W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Adaptor, Ac-Dc, 30V, 4A, 30W; Power Supply Approvals Multicomp - 96Y6616 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 30V, 4A, 30W; Power Supply Approvals Multicomp
96Y6616
Wall Mount Adaptor, Ac-Dc, 30V, 4A, 30W; Power Supply Approvals Multicomp 96Y6616
WALL MOUNT ADAPTOR, AC-DC, 30V, 4A, 30W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 30V, 4A, 30W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96Y6616
Product Name Wall Mount Adaptor, Ac-Dc, 30V, 4A, 30W; Power Supply Approvals Multicomp
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details