multicomp PRO Fuse, Smd, 1206, 0.5A; Product Range Multicomp Pro MC12CT.500

Description
FUSE, SMD, 1206, 0.5A; Product Range:12CT Series; Fuse Current:500mA; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Description
FUSE, SMD, 1206, 0.5A; Product Range:12CT Series; Fuse Current:500mA; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1206, 0.5A; Product Range Multicomp Pro - 93R5298 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 0.5A; Product Range Multicomp Pro
93R5298
Fuse, Smd, 1206, 0.5A; Product Range Multicomp Pro 93R5298
FUSE, SMD, 1206, 0.5A; Product Range:12CT Series; Fuse Current:500mA; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 1206, 0.5A; Product Range:12CT Series; Fuse Current:500mA; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5298
Product Name Fuse, Smd, 1206, 0.5A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers