multicomp PRO Fuse, Smd, 1206, 4A; Product Range Multicomp Pro MC12CT 004

Description
FUSE, SMD, 1206, 4A; Product Range:12CT Series; Fuse Current:4A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1206, 4A; Product Range:12CT Series; Fuse Current:4A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1206, 4A; Product Range Multicomp Pro - 93R5287 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 4A; Product Range Multicomp Pro
93R5287
Fuse, Smd, 1206, 4A; Product Range Multicomp Pro 93R5287
FUSE, SMD, 1206, 4A; Product Range:12CT Series; Fuse Current:4A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1206, 4A; Product Range:12CT Series; Fuse Current:4A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5287
Product Name Fuse, Smd, 1206, 4A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers