multicomp PRO Fuse, Smd, 1206, 1A; Product Range Multicomp Pro MC12CF 001

Description
FUSE, SMD, 1206, 1A; Product Range:12CF Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1206, 1A; Product Range:12CF Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1206, 1A; Product Range Multicomp Pro - 93R5269 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 1A; Product Range Multicomp Pro
93R5269
Fuse, Smd, 1206, 1A; Product Range Multicomp Pro 93R5269
FUSE, SMD, 1206, 1A; Product Range:12CF Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 1206, 1A; Product Range:12CF Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5269
Product Name Fuse, Smd, 1206, 1A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313620 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers