multicomp PRO Res, Thick Film, 47K5, 1%, 0.33W, 1210; Resistance Multicomp Pro MC1210S3F4752T5E

Description
RES, THICK FILM, 47K5, 1%, 0.33W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47K5, 1%, 0.33W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K5, 1%, 0.33W, 1210; Resistance Multicomp Pro - 04P1355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.33W, 1210; Resistance Multicomp Pro
04P1355
Res, Thick Film, 47K5, 1%, 0.33W, 1210; Resistance Multicomp Pro 04P1355
RES, THICK FILM, 47K5, 1%, 0.33W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.33W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1355
Product Name Res, Thick Film, 47K5, 1%, 0.33W, 1210; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers