multicomp PRO Res, Thick Film, 1K05, 1%, 0.33W, 1210; Resistance Multicomp Pro MC1210S3F1051T5E

Description
RES, THICK FILM, 1K05, 1%, 0.33W, 1210; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 1K05, 1%, 0.33W, 1210; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Chip Resistor, part number 04P1110, features a resistance value of 1.05 kΩ with a tolerance of ±1%. It has a power rating of 0.33 W and is housed in a 1210 case size, which measures 3.2 mm x 2.5 mm. This resistor is suitable for both flow and reflow soldering, making it versatile for various assembly processes. The product is designed for general-purpose applications and is compliant with RoHS standards. It offers a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of breakdown. The temperature coefficient varies based on resistance value, ensuring stable performance across a range of operating conditions. Engineers may consider this resistor for projects requiring compact components with reliable performance and cost-effective assembly.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Chip Resistor, part number 04P1110, features a resistance value of 1.05 kΩ with a tolerance of ±1%. It has a power rating of 0.33 W and is housed in a 1210 case size, which measures 3.2 mm x 2.5 mm. This resistor is suitable for both flow and reflow soldering, making it versatile for various assembly processes. The product is designed for general-purpose applications and is compliant with RoHS standards. It offers a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of breakdown. The temperature coefficient varies based on resistance value, ensuring stable performance across a range of operating conditions. Engineers may consider this resistor for projects requiring compact components with reliable performance and cost-effective assembly.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K05, 1%, 0.33W, 1210; Resistance Multicomp Pro - 04P1110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.33W, 1210; Resistance Multicomp Pro
04P1110
Res, Thick Film, 1K05, 1%, 0.33W, 1210; Resistance Multicomp Pro 04P1110
RES, THICK FILM, 1K05, 1%, 0.33W, 1210; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K05, 1%, 0.33W, 1210; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1110
Product Name Res, Thick Film, 1K05, 1%, 0.33W, 1210; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details